KEMET Electronics Corporation Ceramic Capacitors C320C331K2G5TA

Description
330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C320C331K2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C320C331K2G5TA-ND
Ceramic Capacitors 399-C320C331K2G5TA-ND
330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
330.pf 200V Rohs Compliant Kemet - 14M5042 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 200V Rohs Compliant Kemet
14M5042
330.pf 200V Rohs Compliant Kemet 14M5042
330.PF 200V ROHS COMPLIANT: YES

330.PF 200V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C320C331K2G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C320C331K2G5TA
Capacitors - Ceramic Capacitors C320C331K2G5TA
CAP CER 330PF 200V C0G/NP0 RAD

CAP CER 330PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C320C331K2G5TA-ND 14M5042 C320C331K2G5TA
Product Name Ceramic Capacitors 330.pf 200V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details