CAP CER RAD MONO
330.PF 100V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C320C331K1G5TA-ND | C320C331K1G5TA | 14M5041 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 330.pf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |