330pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
330pF 200V C0G MLCC Radial 5% 2.54mm Pitch Product overview: C320C331J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C331J2G5TA can be used for catalog matching and distributor lookup.
CAP CER 330PF 200V NP0 RADIAL
CAP, MLCC, C0G, 330PF, 200V, RADIAL; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP CER 330PF 200V NP0 RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4291-ND | 60-C320C331J2G5TA | C320C331J2G5TA | 94W4989 | C320C331J2G5TA |
| Product Name | Ceramic Capacitors | 330pF 200V Capacitor | Capacitors - Ceramic Capacitors | Cap, Mlcc, C0G, 330Pf, 200V, Radial; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |