2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
C0G MLCC 2.7nF 100V 5% Radial 2.54mm Low ESR Product overview: C320C272J1G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C272J1G5TA can be used for catalog matching and distributor lookup.
2700PF 100V ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-9778-ND | 60-C320C272J1G5TA | 87AJ0589 |
| Product Name | Ceramic Capacitors | 2.7nF 100V Capacitor | 2700Pf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |