KEMET Electronics Corporation 220pF 200V Capacitor C320C221J2G5TA

Description
220pF 200V C0G MLCC Radial 2.54mm 5% Product overview: C320C221J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C221J2G5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220pF 200V C0G MLCC Radial 2.54mm 5% Product overview: C320C221J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C221J2G5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220pF 200V Capacitor
60-C320C221J2G5TA
220pF 200V Capacitor 60-C320C221J2G5TA
220pF 200V C0G MLCC Radial 2.54mm 5% Product overview: C320C221J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C221J2G5TA can be used for catalog matching and distributor lookup.

220pF 200V C0G MLCC Radial 2.54mm 5% Product overview: C320C221J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C221J2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-4280-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4280-ND
Ceramic Capacitors 399-4280-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
CAP CER 220PF 200V NP0 RADIAL - 417-C320C221J2G5TA - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 200V NP0 RADIAL
417-C320C221J2G5TA
CAP CER 220PF 200V NP0 RADIAL 417-C320C221J2G5TA
CAP CER 220PF 200V NP0 RADIAL

CAP CER 220PF 200V NP0 RADIAL

Supplier's Site
220.pf 200V Rohs Compliant Kemet - 87AJ0584 - Newark, An Avnet Company
Chicago, IL, United States
220.pf 200V Rohs Compliant Kemet
87AJ0584
220.pf 200V Rohs Compliant Kemet 87AJ0584
220.PF 200V ROHS COMPLIANT: YES

220.PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C320C221J2G5TA 399-4280-ND 417-C320C221J2G5TA 87AJ0584
Product Name 220pF 200V Capacitor Ceramic Capacitors CAP CER 220PF 200V NP0 RADIAL 220.pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers