KEMET Electronics Corporation Ceramic Capacitors C320C182JDG5TA

Description
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17988-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17988-ND
Ceramic Capacitors 399-17988-ND
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
1.8nF 1kV Capacitor
60-C320C182JDG5TA
1.8nF 1kV Capacitor 60-C320C182JDG5TA
Ceramic Capacitor 1.8nF 1kV C0G 5% Radial 2.54mm Product overview: C320C182JDG5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C182JDG5TA can be used for catalog matching and distributor lookup.

Ceramic Capacitor 1.8nF 1kV C0G 5% Radial 2.54mm Product overview: C320C182JDG5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C182JDG5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 399-17988-ND 60-C320C182JDG5TA
Product Name Ceramic Capacitors 1.8nF 1kV Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details