KEMET Electronics Corporation Ceramic Capacitors C320C153M1U5TA

Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4275-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4275-ND
Ceramic Capacitors 399-4275-ND
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial

0.015µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C320C153M1U5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C320C153M1U5TA
Capacitors - Ceramic Capacitors C320C153M1U5TA
CAP CER 0.015UF 100V Z5U RADIAL

CAP CER 0.015UF 100V Z5U RADIAL

Supplier's Site
Ceramic Capacitor 0.015Uf 100V, Z5U, 20%, Radial; Capacitance Kemet - 72K6401 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 100V, Z5U, 20%, Radial; Capacitance Kemet
72K6401
Ceramic Capacitor 0.015Uf 100V, Z5U, 20%, Radial; Capacitance Kemet 72K6401
CERAMIC CAPACITOR 0.015UF 100V, Z5U, 20%, RADIAL; Capacitance:15000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 100V, Z5U, 20%, RADIAL; Capacitance:15000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-4275-ND C320C153M1U5TA 72K6401
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.015Uf 100V, Z5U, 20%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details