KEMET Electronics Corporation 15nF 200V Capacitor C320C153K2R5TA

Description
MLCC Ceramic Capacitor 15nF 200V X7R 10% Radial 2.54mm Product overview: C320C153K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C153K2R5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MLCC Ceramic Capacitor 15nF 200V X7R 10% Radial 2.54mm Product overview: C320C153K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C153K2R5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15nF 200V Capacitor
60-C320C153K2R5TA
15nF 200V Capacitor 60-C320C153K2R5TA
MLCC Ceramic Capacitor 15nF 200V X7R 10% Radial 2.54mm Product overview: C320C153K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C153K2R5TA can be used for catalog matching and distributor lookup.

MLCC Ceramic Capacitor 15nF 200V X7R 10% Radial 2.54mm Product overview: C320C153K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C153K2R5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-4273-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4273-ND
Ceramic Capacitors 399-4273-ND
0.015µF ±10% 200V Ceramic Capacitor X7R Radial

0.015µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C320C153K2R5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C320C153K2R5TA
Capacitors - Ceramic Capacitors C320C153K2R5TA
CAP CER 0.015UF 200V X7R RADIAL

CAP CER 0.015UF 200V X7R RADIAL

Supplier's Site
Capacitor Ceramic 0.015Uf 200V, X7R, 10%, Rad; Capacitance Kemet - 72K6399 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 200V, X7R, 10%, Rad; Capacitance Kemet
72K6399
Capacitor Ceramic 0.015Uf 200V, X7R, 10%, Rad; Capacitance Kemet 72K6399
CAPACITOR CERAMIC 0.015UF 200V, X7R, 10%, RAD; Capacitance:15000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 200V, X7R, 10%, RAD; Capacitance:15000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C320C153K2R5TA 399-4273-ND C320C153K2R5TA 72K6399
Product Name 15nF 200V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.015Uf 200V, X7R, 10%, Rad; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers