Cap Ceramic 100pF 100V C0G 5% Radial 2.54mm 125°C Extreme Low ESR Bulk Product overview: C320C101J1G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C101J1G5TA can be used for catalog matching and distributor lookup.
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Capacitor,Ceramic,10
CAP CER 100PF 100V C0G/NP0 RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C320C101J1G5TA | 399-C320C101J1G5TA-ND | 14M4895 | C320C101J1G5TA |
| Product Name | 100pF 100V Capacitor | Ceramic Capacitors | Capacitor,ceramic,100Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |