KEMET Electronics Corporation Ceramic Capacitors C318C339DCG5TA

Description
3.3pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3.3pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C318C339DCG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C318C339DCG5TA-ND
Ceramic Capacitors C318C339DCG5TA-ND
3.3pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 Radial

3.3pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C318C339DCG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C318C339DCG5TA
Ceramic Capacitors C318C339DCG5TA
CAP CER 3.3PF 500V NP0 RADIAL

CAP CER 3.3PF 500V NP0 RADIAL

Supplier's Site Datasheet
3.30Pf 500V Rohs Compliant Kemet - 86AC9524 - Newark, An Avnet Company
Chicago, IL, United States
3.30Pf 500V Rohs Compliant Kemet
86AC9524
3.30Pf 500V Rohs Compliant Kemet 86AC9524
3.30PF 500V ROHS COMPLIANT: YES

3.30PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C318C339DCG5TA-ND C318C339DCG5TA 86AC9524
Product Name Ceramic Capacitors Ceramic Capacitors 3.30Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers