KEMET Electronics Corporation Ceramic Capacitors C317C759D5G5TA

Description
7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C317C759D5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C317C759D5G5TA-ND
Ceramic Capacitors 399-C317C759D5G5TA-ND
7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
7.50Pf 50.0V Rohs Compliant Kemet - 86AC9500 - Newark, An Avnet Company
Chicago, IL, United States
7.50Pf 50.0V Rohs Compliant Kemet
86AC9500
7.50Pf 50.0V Rohs Compliant Kemet 86AC9500
7.50PF 50.0V ROHS COMPLIANT: YES

7.50PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C317C759D5G5TA-ND 86AC9500
Product Name Ceramic Capacitors 7.50Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011565 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details