56pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Cap Ceramic 56pF 200V C0G 5% Radial 5.08mm 125°C Extreme Low ESR Bulk Product overview: C317C560J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C560J2G5TA can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,56
CAP CER 56PF 200V C0G/NP0 RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C317C560J2G5TA-ND | 60-C317C560J2G5TA | 72K8250 | C317C560J2G5TA |
| Product Name | Ceramic Capacitors | 56pF 200V Capacitor | Capacitor,ceramic,56Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |