KEMET Electronics Corporation Ceramic Capacitors C317C472M1U5TA

Description
4700pF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4245-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4245-ND
Ceramic Capacitors 399-4245-ND
4700pF ±20% 100V Ceramic Capacitor Z5U Radial

4700pF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitor;Ceramic;Cap 4700PF ;Tol+-20%;Radial; Vol-Rtg 100V - 70095193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 4700PF ;Tol+-20%;Radial; Vol-Rtg 100V
70095193
Capacitor;Ceramic;Cap 4700PF ;Tol+-20%;Radial; Vol-Rtg 100V 70095193
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site
Ceramic Capacitors - C317C472M1U5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C317C472M1U5TA
Ceramic Capacitors C317C472M1U5TA
CAP CER 4700PF 100V Z5U RADIAL

CAP CER 4700PF 100V Z5U RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 4700Pf, 100V, Z5U, 20%, Rad; Capacitance Kemet - 72K6386 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 100V, Z5U, 20%, Rad; Capacitance Kemet
72K6386
Capacitor Ceramic 4700Pf, 100V, Z5U, 20%, Rad; Capacitance Kemet 72K6386
CAPACITOR CERAMIC 4700PF, 100V, Z5U, 20%, RAD; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 100V, Z5U, 20%, RAD; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C317C472M1U5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C317C472M1U5TA
Capacitors - Ceramic Capacitors C317C472M1U5TA
CAP CER 4700PF 100V Z5U RADIAL

CAP CER 4700PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4245-ND 70095193 C317C472M1U5TA 72K6386 C317C472M1U5TA
Product Name Ceramic Capacitors Capacitor;Ceramic;Cap 4700PF ;Tol+-20%;Radial; Vol-Rtg 100V Ceramic Capacitors Capacitor Ceramic 4700Pf, 100V, Z5U, 20%, Rad; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Z5U Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10G391J1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers