KEMET C317C472KBR5TA
KEMET C317C472KBR5TA
KEMET C317C472KBR5TA
4700pF ±10% 630V Ceramic Capacitor X7R Radial
Multilayer Ceramic Capacitor, 300 Series, 4700 pF, 10%, X7R, 630 V, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 9060650P | 9060650 | 399-11984-ND | 72Y5237 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 300 Series, 4700 Pf, 10%, X7R, 630 V, Radial Leaded Rohs Compliant Kemet |
| Technology | Multilayer | Multilayer | Multilayer | |
| Applications | Automotive | Automotive | General Purpose; High Voltage Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 0.0047 microF |