KEMET Electronics Corporation
Ceramic Capacitors
C317C331K5R5TA7301
Description
CAP CER RAD MONO
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
CAP CER RAD MONO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
399-C317C331K5R5TA7301TR-ND |
C317C331K5R5TA7301 |
|
Product Name
|
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
|
Applications
|
Bypass
|
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
|
Capacitance Tolerance
|
10 (+/- %)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Electrolytic Capacitors
Aluminum Electrolytic
Mounting Style
Chassis Mount
View Details
4 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
2.60E-6 microF
View Details
6 suppliers
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.0680 microF
View Details