KEMET Electronics Corporation 330pF 200V Capacitor C317C331K2R5TA

Description
330pF 200V X7R MLCC Radial Capacitor 10% Product overview: C317C331K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C331K2R5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330pF 200V X7R MLCC Radial Capacitor 10% Product overview: C317C331K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C331K2R5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330pF 200V Capacitor
60-C317C331K2R5TA
330pF 200V Capacitor 60-C317C331K2R5TA
330pF 200V X7R MLCC Radial Capacitor 10% Product overview: C317C331K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C331K2R5TA can be used for catalog matching and distributor lookup.

330pF 200V X7R MLCC Radial Capacitor 10% Product overview: C317C331K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C331K2R5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-4232-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4232-ND
Ceramic Capacitors 399-4232-ND
330pF ±10% 200V Ceramic Capacitor X7R Radial

330pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C317C331K2R5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C317C331K2R5TA
Capacitors - Ceramic Capacitors C317C331K2R5TA
CAP CER 330PF 200V X7R RADIAL

CAP CER 330PF 200V X7R RADIAL

Supplier's Site
Ceramic Capacitor 330Pf, 200V, X7R, 10%, Radial; Capacitance Kemet - 72K6379 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf, 200V, X7R, 10%, Radial; Capacitance Kemet
72K6379
Ceramic Capacitor 330Pf, 200V, X7R, 10%, Radial; Capacitance Kemet 72K6379
CERAMIC CAPACITOR 330PF, 200V, X7R, 10%, RADIAL; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF, 200V, X7R, 10%, RADIAL; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C317C331K2R5TA 399-4232-ND C317C331K2R5TA 72K6379
Product Name 330pF 200V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 330Pf, 200V, X7R, 10%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details