KEMET Electronics Corporation Ceramic Capacitors C317C220J2G5TA

Description
22pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4220-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4220-ND
Ceramic Capacitors 399-4220-ND
22pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 200V 22pF Capacitor
60-C317C220J2G5TA
Through-Hole 200V 22pF Capacitor 60-C317C220J2G5TA
200V 22pF C0G Ceramic Capacitor, Radial, Through Hole Product overview: C317C220J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 200V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C220J2G5TA can be used for catalog matching and distributor lookup.

200V 22pF C0G Ceramic Capacitor, Radial, Through Hole Product overview: C317C220J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 200V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C220J2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C317C220J2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C317C220J2G5TA
Ceramic Capacitors C317C220J2G5TA
CAP CER 22PF 200V NP0 RADIAL

CAP CER 22PF 200V NP0 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 200V, C0G, 5%, Radial; Capacitance Kemet - 39K6742 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 200V, C0G, 5%, Radial; Capacitance Kemet
39K6742
Ceramic Capacitor 22Pf 200V, C0G, 5%, Radial; Capacitance Kemet 39K6742
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Series Name:Goldmax, 300 RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 200V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Series Name:Goldmax, 300 RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Gold Max, C317 Series, 22 Pf, 5%, C0G / Np0, 200 V, Radial Leaded Rohs Compliant Kemet - 58M4542 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C317 Series, 22 Pf, 5%, C0G / Np0, 200 V, Radial Leaded Rohs Compliant Kemet
58M4542
Multilayer Ceramic Capacitor, Gold Max, C317 Series, 22 Pf, 5%, C0G / Np0, 200 V, Radial Leaded Rohs Compliant Kemet 58M4542
Multilayer Ceramic Capacitor, Gold Max, C317 Series, 22 pF, - 5%, C0G / NP0, 200 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C317 Series, 22 pF, - 5%, C0G / NP0, 200 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4220-ND 60-C317C220J2G5TA C317C220J2G5TA 39K6742 58M4542
Product Name Ceramic Capacitors Through-Hole 200V 22pF Capacitor Ceramic Capacitors Ceramic Capacitor 22Pf 200V, C0G, 5%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Gold Max, C317 Series, 22 Pf, 5%, C0G / Np0, 200 V, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details