KEMET Electronics Corporation Ceramic Capacitors - C317C101K2R5TA C317C101K2R5TA

Description
Manufacturer: Kemet Win Source Part Number: 808434-C317C101K2R5T A Packaging: Bulk Mounting Style: Through Hole Applications: Use For General Capacitance: 100pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) Manufacturer Package: Radial Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 808434-C317C101K2R5T A Packaging: Bulk Mounting Style: Through Hole Applications: Use For General Capacitance: 100pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) Manufacturer Package: Radial Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C317C101K2R5TA - 808434-C317C101K2R5TA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C317C101K2R5TA
808434-C317C101K2R5TA
Ceramic Capacitors - C317C101K2R5TA 808434-C317C101K2R5TA
Manufacturer: Kemet Win Source Part Number: 808434-C317C101K2R5T A Packaging: Bulk Mounting Style: Through Hole Applications: Use For General Capacitance: 100pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) Manufacturer Package: Radial Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Kemet
Win Source Part Number: 808434-C317C101K2R5TA
Packaging: Bulk
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 100pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.200" (5.08mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
100pF 200V Capacitor
60-C317C101K2R5TA
100pF 200V Capacitor 60-C317C101K2R5TA
X7R Ceramic Capacitor 100pF 200V 10% Radial 5.08mm Product overview: C317C101K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C101K2R5TA can be used for catalog matching and distributor lookup.

X7R Ceramic Capacitor 100pF 200V 10% Radial 5.08mm Product overview: C317C101K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C101K2R5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-4200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4200-ND
Ceramic Capacitors 399-4200-ND
100pF ±10% 200V Ceramic Capacitor X7R Radial

100pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 100Pf 200V X7R 10%, Radial; Capacitance Kemet - 43K3181 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 200V X7R 10%, Radial; Capacitance Kemet
43K3181
Ceramic Capacitor 100Pf 200V X7R 10%, Radial; Capacitance Kemet 43K3181
CERAMIC CAPACITOR 100PF 200V X7R 10%, RADIAL; Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 200V X7R 10%, RADIAL; Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 808434-C317C101K2R5TA 60-C317C101K2R5TA 399-4200-ND 43K3181
Product Name Ceramic Capacitors - C317C101K2R5TA 100pF 200V Capacitor Ceramic Capacitors Ceramic Capacitor 100Pf 200V X7R 10%, Radial; Capacitance Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details