The KEMET C316C331J5G5TA7303 is a radial leaded ceramic capacitor with a capacitance of 330 pF and a voltage rating of 50 VDC. It features a capacitance tolerance of ±5% and is part of the GoldMax 300 Comm C0G series, which is designed for commercial applications. The capacitor has a temperature coefficient of C0G, allowing it to operate effectively within a temperature range of -55°C to +125°C. The dimensions of the capacitor are as follows: a maximum length of 3.81 mm, a maximum height of 5.84 mm, and a maximum thickness of 2.54 mm, with a lead spacing of 2.54 mm ±0.78 mm. The device is RoHS compliant and halogen-free, with a tin termination. It has a high insulation resistance of 100 GOhms and a low dissipation factor of 0.10% at 25°C. The capacitor is packaged in tape and reel format, with a quantity of 2500 units per reel. This product is suitable for applications requiring stable capacitance over a wide temperature range and low loss characteristics.
CAP, 330PF, 50V, MLCC, RADIAL; Capacitance:330pF; Voltage Rating:50V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 99AC9021 |
| Product Name | Cap, 330Pf, 50V, Mlcc, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 3.30E-4 microF |