Cap Ceramic 820pF 100V X7R 10% Radial 2.54mm 125°C Bulk Product overview: C315C821K1R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C821K1R5TA can be used for catalog matching and distributor lookup.
820pF ±10% 100V Ceramic Capacitor X7R Radial
Capacitor,Ceramic,82
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C315C821K1R5TA | 399-C315C821K1R5TA-ND | 89K2279 |
| Product Name | 820pF 100V Capacitor | Ceramic Capacitors | Capacitor,ceramic,820Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 8.20E-4 microF |