KEMET Electronics Corporation Ceramic Capacitors C315C339D2G5TA

Description
3.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9733-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9733-ND
Ceramic Capacitors 399-9733-ND
3.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

3.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 200V 0.0000033uF Capacitor
60-C315C339D2G5TA
Through-Hole 200V 0.0000033uF Capacitor 60-C315C339D2G5TA
Ceramic Capacitor, Multilayer, Ceramic, 200V, 15.15% +Tol, 15.15% -Tol, C0G, 30ppm/Cel TC, 0.0000033uF, Through Hole Mount, 1510, RADIAL LEADED Product overview: C315C339D2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 0.0000033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 200V, 0.0000033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C339D2G5TA can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Multilayer, Ceramic, 200V, 15.15% +Tol, 15.15% -Tol, C0G, 30ppm/Cel TC, 0.0000033uF, Through Hole Mount, 1510, RADIAL LEADED Product overview: C315C339D2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 0.0000033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 200V, 0.0000033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C339D2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, C0G, 3.3Pf, 200V, Radial; Capacitance Kemet - 32K5445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 3.3Pf, 200V, Radial; Capacitance Kemet
32K5445
Cap, Mlcc, C0G, 3.3Pf, 200V, Radial; Capacitance Kemet 32K5445
CAP, MLCC, C0G, 3.3PF, 200V, RADIAL; Capacitance:3.3pF; Voltage(DC):200V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

CAP, MLCC, C0G, 3.3PF, 200V, RADIAL; Capacitance:3.3pF; Voltage(DC):200V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-9733-ND 60-C315C339D2G5TA 32K5445
Product Name Ceramic Capacitors Through-Hole 200V 0.0000033uF Capacitor Cap, Mlcc, C0G, 3.3Pf, 200V, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers