KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C315C221J2G5TA

Description
KEMET C315C221J2G5TA
Request a Quote Datasheet
Description
KEMET C315C221J2G5TA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 5381225 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5381225
MLCCs - Multilayer Ceramic Capacitors 5381225
KEMET C315C221J2G5TA

KEMET C315C221J2G5TA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5381225P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5381225P
MLCCs - Multilayer Ceramic Capacitors 5381225P
KEMET C315C221J2G5TA

KEMET C315C221J2G5TA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1734813 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1734813
MLCCs - Multilayer Ceramic Capacitors 1734813
KEMET C315C221J2G5TA

KEMET C315C221J2G5TA

Supplier's Site
Ceramic Capacitors - 399-4164-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4164-ND
Ceramic Capacitors 399-4164-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 220pF 200V Capacitor
60-C315C221J2G5TA
Through-Hole 220pF 200V Capacitor 60-C315C221J2G5TA
220pF 200V C0G Ceramic Capacitor, Radial, Through Hole Product overview: C315C221J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C221J2G5TA can be used for catalog matching and distributor lookup.

220pF 200V C0G Ceramic Capacitor, Radial, Through Hole Product overview: C315C221J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C221J2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 220.PF ;Tol+-5%; Radial; Vol-Rtg 200V - 70095034 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 220.PF ;Tol+-5%; Radial; Vol-Rtg 200V
70095034
Capacitor;Ceramic;Cap 220.PF ;Tol+-5%; Radial; Vol-Rtg 200V 70095034
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site
Ceramic Capacitor 220Pf 200V, C0G, 5%, Radial; Capacitance Kemet - 57K8707 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 200V, C0G, 5%, Radial; Capacitance Kemet
57K8707
Ceramic Capacitor 220Pf 200V, C0G, 5%, Radial; Capacitance Kemet 57K8707
CERAMIC CAPACITOR 220PF 200V, C0G, 5%, RADIAL; Capacitance:220pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 200V, C0G, 5%, RADIAL; Capacitance:220pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 200V, 5%, C0G/np0; Capacitance Kemet - 45AC7013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 200V, 5%, C0G/np0; Capacitance Kemet
45AC7013
Cap, 220Pf, 200V, 5%, C0G/np0; Capacitance Kemet 45AC7013
CAP, 220PF, 200V, 5%, C0G/NP0; Capacitance:220pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; RoHS Compliant: Yes

CAP, 220PF, 200V, 5%, C0G/NP0; Capacitance:220pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5381225 5381225P 399-4164-ND 60-C315C221J2G5TA 70095034 57K8707 45AC7013
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Through-Hole 220pF 200V Capacitor Capacitor;Ceramic;Cap 220.PF ;Tol+-5%; Radial; Vol-Rtg 200V Ceramic Capacitor 220Pf 200V, C0G, 5%, Radial; Capacitance Kemet Cap, 220Pf, 200V, 5%, C0G/np0; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer
Applications Automotive Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details