KEMET Electronics Corporation Ceramic Capacitors C315C183K5R5TA

Description
0.018µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C315C183K5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C315C183K5R5TA-ND
Ceramic Capacitors 399-C315C183K5R5TA-ND
0.018µF ±10% 50V Ceramic Capacitor X7R Radial

0.018µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.018uF 50V Capacitor
60-C315C183K5R5TA
0.018uF 50V Capacitor 60-C315C183K5R5TA
Cap Ceramic 0.018uF 50V X7R 10% Radial 2.54mm 125°C Bulk Product overview: C315C183K5R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C183K5R5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.018uF 50V X7R 10% Radial 2.54mm 125°C Bulk Product overview: C315C183K5R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C183K5R5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.018Uf 50.0V Rohs Compliant Kemet - 86AC9302 - Newark, An Avnet Company
Chicago, IL, United States
.018Uf 50.0V Rohs Compliant Kemet
86AC9302
.018Uf 50.0V Rohs Compliant Kemet 86AC9302
.018UF 50.0V ROHS COMPLIANT: YES

.018UF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C315C183K5R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C315C183K5R5TA
Capacitors - Ceramic Capacitors C315C183K5R5TA
CAP CER 0.018UF 50V X7R RADIAL

CAP CER 0.018UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C315C183K5R5TA-ND 60-C315C183K5R5TA 86AC9302 C315C183K5R5TA
Product Name Ceramic Capacitors 0.018uF 50V Capacitor .018Uf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers