KEMET Electronics Corporation Ceramic Capacitors C315C182J2G5TA

Description
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C315C182J2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C315C182J2G5TA-ND
Ceramic Capacitors C315C182J2G5TA-ND
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C315C182J2G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C315C182J2G5TA
Capacitors - Ceramic Capacitors C315C182J2G5TA
CAP CER 1800PF 200V C0G/NP0 RAD

CAP CER 1800PF 200V C0G/NP0 RAD

Supplier's Site
1800Pf 200V Rohs Compliant Kemet - 86AC9300 - Newark, An Avnet Company
Chicago, IL, United States
1800Pf 200V Rohs Compliant Kemet
86AC9300
1800Pf 200V Rohs Compliant Kemet 86AC9300
1800PF 200V ROHS COMPLIANT: YES

1800PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C315C182J2G5TA-ND C315C182J2G5TA 86AC9300
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1800Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers