KEMET Electronics Corporation Ceramic Capacitors C315C180J2G5TA

Description
18pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9719-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9719-ND
Ceramic Capacitors 399-9719-ND
18pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

18pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
18pF 200V Capacitor
60-C315C180J2G5TA
18pF 200V Capacitor 60-C315C180J2G5TA
MLCC 18pF 200V C0G 5% Radial 2.54mm 125°C Low ESR Product overview: C315C180J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C180J2G5TA can be used for catalog matching and distributor lookup.

MLCC 18pF 200V C0G 5% Radial 2.54mm 125°C Low ESR Product overview: C315C180J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C180J2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 18Pf 200V, C0G, 5%, Radial; Capacitance Kemet - 57K8706 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 200V, C0G, 5%, Radial; Capacitance Kemet
57K8706
Ceramic Capacitor 18Pf 200V, C0G, 5%, Radial; Capacitance Kemet 57K8706
CERAMIC CAPACITOR 18PF 200V, C0G, 5%, RADIAL; Capacitance:18pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 200V, C0G, 5%, RADIAL; Capacitance:18pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-9719-ND 60-C315C180J2G5TA 57K8706
Product Name Ceramic Capacitors 18pF 200V Capacitor Ceramic Capacitor 18Pf 200V, C0G, 5%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers