KEMET Electronics Corporation Ceramic Capacitors C315C162J2G5TA7301

Description
1600pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1600pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C315C162J2G5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C315C162J2G5TA7301-ND
Ceramic Capacitors C315C162J2G5TA7301-ND
1600pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1600pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C315C162J2G5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C315C162J2G5TA7301
Capacitors - Ceramic Capacitors C315C162J2G5TA7301
CAP CER 1600PF 200V C0G/NP0 RAD

CAP CER 1600PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C315C162J2G5TA7301-ND C315C162J2G5TA7301
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details