3µF Film Capacitor 470V Polypropylene (PP) Radial, Can
CAP FILM 3UF 5% 470VAC RADIAL
Film Capacitor, C27 Series, 3 F, 5%, PP (Polypropylene), 470 VAC, Can RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C276CCF4300LG0J-ND | C276CCF4300LG0J | 31Y0812 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Film Capacitor, C27 Series, 3 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 3 microF | 3 microF | |
| Capacitance Tolerance | 5 (+/- %) |