30µF Film Capacitor 470V Polypropylene (PP) Radial, Can
Film Capacitor, C27 Series, 30 F, 5%, PP (Polypropylene), 470 VAC, Can RoHS Compliant: Yes
CAP FILM 30UF 5% 470VAC RADIAL
CAP FILM 30UF 5% 470VAC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13857-ND | 31Y0835 | C276CC35300AA0J | C276CC35300AA0J |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitor, C27 Series, 30 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 30 microF | 30 microF | 30 microF |