KEMET Electronics Corporation Motor Start, Motor Run Capacitors (AC) C276CC34800AA0J

Description
8µF Film Capacitor 470V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
8µF Film Capacitor 470V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 399-13855-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
399-13855-ND
Motor Start, Motor Run Capacitors (AC) 399-13855-ND
8µF Film Capacitor 470V Polypropylene (PP) Radial, Can

8µF Film Capacitor 470V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Film Capacitor, C27 Series, 8 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet - 31Y0828 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, C27 Series, 8 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet
31Y0828
Film Capacitor, C27 Series, 8 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet 31Y0828
Film Capacitor, C27 Series, 8 F, 5%, PP (Polypropylene), 470 VAC, Can RoHS Compliant: Yes

Film Capacitor, C27 Series, 8 F, 5%, PP (Polypropylene), 470 VAC, Can RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C276CC34800AA0J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C276CC34800AA0J
Film Capacitors C276CC34800AA0J
CAP FILM 8UF 5% 470VAC RADIAL

CAP FILM 8UF 5% 470VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C276CC34800AA0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C276CC34800AA0J
Capacitors - Film Capacitors C276CC34800AA0J
CAP FILM 8UF 5% 470VAC RADIAL

CAP FILM 8UF 5% 470VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13855-ND 31Y0828 C276CC34800AA0J C276CC34800AA0J
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitor, C27 Series, 8 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 8 microF 8 microF 8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers