CAP FILM 50UF 5% 470VAC RADIAL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C274AC35500AA0J-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Configuration / Form Factor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 50 microF |