KEMET Electronics Corporation Motor Start, Motor Run Capacitors (AC) C274AC35350AA0J

Description
CAP FILM 35UF 5% 470VAC RADIAL
Request a Quote Datasheet
Description
CAP FILM 35UF 5% 470VAC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 399-C274AC35350AA0J-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
399-C274AC35350AA0J-ND
Motor Start, Motor Run Capacitors (AC) 399-C274AC35350AA0J-ND
CAP FILM 35UF 5% 470VAC RADIAL

CAP FILM 35UF 5% 470VAC RADIAL

Buy Now Datasheet
Film Capacitors - 1810415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1810415
Film Capacitors 1810415
C27 Capacitor PP Motor Run 35 uF 5%

C27 Capacitor PP Motor Run 35 uF 5%

Supplier's Site
Film Capacitors - 1810234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1810234
Film Capacitors 1810234
C27 Capacitor PP Motor Run 35 uF 5%

C27 Capacitor PP Motor Run 35 uF 5%

Supplier's Site
Motor Run Cap, 35Uf, 470Vac, Qc/snap-In; Capacitance Kemet - 85AC1662 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Cap, 35Uf, 470Vac, Qc/snap-In; Capacitance Kemet
85AC1662
Motor Run Cap, 35Uf, 470Vac, Qc/snap-In; Capacitance Kemet 85AC1662
MOTOR RUN CAP, 35UF, 470VAC, QC/SNAP-IN; Capacitance:35µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric RoHS Compliant: Yes

MOTOR RUN CAP, 35UF, 470VAC, QC/SNAP-IN; Capacitance:35µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C274AC35350AA0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C274AC35350AA0J
Capacitors - Film Capacitors C274AC35350AA0J
CAP FILM 35UF 5% 470VAC RADIAL

CAP FILM 35UF 5% 470VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C274AC35350AA0J-ND 1810415 85AC1662 C274AC35350AA0J
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Motor Run Cap, 35Uf, 470Vac, Qc/snap-In; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Quick Connect, Snap-In Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 35 microF 35 microF 35 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers