KEMET Electronics Corporation Ceramic Capacitors C2225C393JCGACAUTO

Description
0.039µF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16822-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16822-2-ND
Ceramic Capacitors 399-16822-2-ND
0.039µF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

0.039µF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Cap, 0.039Μf, 500V, 5%, C0G/np0, 2225; Capacitance Kemet - 49AC3565 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.039Μf, 500V, 5%, C0G/np0, 2225; Capacitance Kemet
49AC3565
Cap, 0.039Μf, 500V, 5%, C0G/np0, 2225; Capacitance Kemet 49AC3565
CAP, 0.039µF, 500V, 5%, C0G/NP0, 2225; Capacitance:39000pF; Voltage Rating:500V; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 0.039µF, 500V, 5%, C0G/NP0, 2225; Capacitance:39000pF; Voltage Rating:500V; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2225C393JCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2225C393JCGACAUTO
Ceramic Capacitors C2225C393JCGACAUTO
CAP CER 2225 39NF 500V C0G 5%

CAP CER 2225 39NF 500V C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-16822-2-ND 49AC3565 C2225C393JCGACAUTO
Product Name Ceramic Capacitors Cap, 0.039Μf, 500V, 5%, C0G/np0, 2225; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details