KEMET Electronics Corporation Ceramic Capacitors C2225C392JGGACTU

Description
3900pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2225C392JGGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C392JGGACTUDKR-ND
Ceramic Capacitors 399-C2225C392JGGACTUDKR-ND
3900pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

3900pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225C392JGGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C392JGGACTUTR-ND
Ceramic Capacitors 399-C2225C392JGGACTUTR-ND
3900pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

3900pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225C392JGGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C392JGGACTUCT-ND
Ceramic Capacitors 399-C2225C392JGGACTUCT-ND
3900pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

3900pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Cap, 3900Pf, 2 Kv, 5%, C0G/np0, 2225; Capacitance Kemet - 67AC8500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 2 Kv, 5%, C0G/np0, 2225; Capacitance Kemet
67AC8500
Cap, 3900Pf, 2 Kv, 5%, C0G/np0, 2225; Capacitance Kemet 67AC8500
CAP, 3900PF, 2 KV, 5%, C0G/NP0, 2225; Capacitance:3900pF; Voltage Rating:2kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 3900PF, 2 KV, 5%, C0G/NP0, 2225; Capacitance:3900pF; Voltage Rating:2kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C2225C392JGGACTUDKR-ND 399-C2225C392JGGACTUTR-ND 67AC8500
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3900Pf, 2 Kv, 5%, C0G/np0, 2225; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details