KEMET Electronics Corporation Ceramic Capacitors C2225C105K2RACTU

Description
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2225C105K2RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C105K2RACTUDKR-ND
Ceramic Capacitors 399-C2225C105K2RACTUDKR-ND
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225C105K2RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C105K2RACTUCT-ND
Ceramic Capacitors 399-C2225C105K2RACTUCT-ND
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225C105K2RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C105K2RACTUTR-ND
Ceramic Capacitors 399-C2225C105K2RACTUTR-ND
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, 1Uf, 200V, Mlcc, 2225; Capacitance Kemet - 82AC2550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 200V, Mlcc, 2225; Capacitance Kemet
82AC2550
Cap, 1Uf, 200V, Mlcc, 2225; Capacitance Kemet 82AC2550
CAP, 1UF, 200V, MLCC, 2225; Capacitance:1µF; Voltage Rating:200V; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1UF, 200V, MLCC, 2225; Capacitance:1µF; Voltage Rating:200V; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
1.00Uf 200V Rohs Compliant Kemet - 32X9458 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 200V Rohs Compliant Kemet
32X9458
1.00Uf 200V Rohs Compliant Kemet 32X9458
1.00UF 200V ROHS COMPLIANT: YES

1.00UF 200V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2225C105K2RACTUDKR-ND 399-C2225C105K2RACTUCT-ND 82AC2550 32X9458
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 200V, Mlcc, 2225; Capacitance Kemet 1.00Uf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers