KEMET Electronics Corporation Ceramic Capacitors - C2225C103KGRACTU C2225C103KGRACTU

Description
Manufacturer: Kemet Win Source Part Number: 1027067-C2225C103KGR ACTU Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: SMPS Filtering Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.221" L x 0.252" W (5.60mm x 6.40mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1027067-C2225C103KGR ACTU Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: SMPS Filtering Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.221" L x 0.252" W (5.60mm x 6.40mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C2225C103KGRACTU - 1027067-C2225C103KGRACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2225C103KGRACTU
1027067-C2225C103KGRACTU
Ceramic Capacitors - C2225C103KGRACTU 1027067-C2225C103KGRACTU
Manufacturer: Kemet Win Source Part Number: 1027067-C2225C103KGR ACTU Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: SMPS Filtering Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.221" L x 0.252" W (5.60mm x 6.40mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1027067-C2225C103KGRACTU
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 2000V (2kV)
Applications: SMPS Filtering
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.221" L x 0.252" W (5.60mm x 6.40mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.01uF 2000V Capacitor
60-C2225C103KGRACTU
Automotive SMD 0.01uF 2000V Capacitor 60-C2225C103KGRACTU
Cap Ceramic 0.01uF 2000V X7R 10% Pad SMD 2225 125°C Low ESR Automotive Medical T/R Product overview: C2225C103KGRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2225C103KGRACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 2000V X7R 10% Pad SMD 2225 125°C Low ESR Automotive Medical T/R Product overview: C2225C103KGRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2225C103KGRACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C2225C103KGRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C103KGRACTUCT-ND
Ceramic Capacitors 399-C2225C103KGRACTUCT-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225C103KGRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C103KGRACTUTR-ND
Ceramic Capacitors 399-C2225C103KGRACTUTR-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225C103KGRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C103KGRACTUDKR-ND
Ceramic Capacitors 399-C2225C103KGRACTUDKR-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 5002584 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5002584
MLCCs - Multilayer Ceramic Capacitors 5002584
KEMET C2225C103KGRACTU

KEMET C2225C103KGRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5002584P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5002584P
MLCCs - Multilayer Ceramic Capacitors 5002584P
KEMET C2225C103KGRACTU

KEMET C2225C103KGRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1700116 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1700116
MLCCs - Multilayer Ceramic Capacitors 1700116
KEMET C2225C103KGRACTU

KEMET C2225C103KGRACTU

Supplier's Site
Capacitor Ceramic 0.01Uf 2000V, X7R, 10%, 2225, Full Reel; Capacitance Kemet - 13K6127 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 2000V, X7R, 10%, 2225, Full Reel; Capacitance Kemet
13K6127
Capacitor Ceramic 0.01Uf 2000V, X7R, 10%, 2225, Full Reel; Capacitance Kemet 13K6127
CAPACITOR CERAMIC 0.01UF 2000V, X7R, 10%, 2225, FULL REEL; Capacitance:10000pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:C RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 2000V, X7R, 10%, 2225, FULL REEL; Capacitance:10000pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2225; Capacitance Kemet - 79R5774 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2225; Capacitance Kemet
79R5774
Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2225; Capacitance Kemet 79R5774
CERAMIC CAPACITOR 0.01UF 2000V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 2000V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 2 Kv, 2225 [5664 Metric] Rohs Compliant Kemet - 79R6244 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 2 Kv, 2225 [5664 Metric] Rohs Compliant Kemet
79R6244
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 2 Kv, 2225 [5664 Metric] Rohs Compliant Kemet 79R6244
Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 2 kV, 2225 [5664 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 2 kV, 2225 [5664 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 2Kv, Mlcc, 2225 Rohs Compliant Kemet - 67AH9914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 2Kv, Mlcc, 2225 Rohs Compliant Kemet
67AH9914
Cap, 10000Pf, 2Kv, Mlcc, 2225 Rohs Compliant Kemet 67AH9914
CAP, 10000PF, 2KV, MLCC, 2225 ROHS COMPLIANT: YES

CAP, 10000PF, 2KV, MLCC, 2225 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2000volts 0.01uF X7R 10% - 417-C2225C103KGRACTU - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2000volts 0.01uF X7R 10%
417-C2225C103KGRACTU
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2000volts 0.01uF X7R 10% 417-C2225C103KGRACTU
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2000volts 0.01uF X7R 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 2000volts 0.01uF X7R 10%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1027067-C2225C103KGRACTU 60-C2225C103KGRACTU 399-C2225C103KGRACTUCT-ND 399-C2225C103KGRACTUDKR-ND 5002584 5002584P 13K6127 79R6244 67AH9914 417-C2225C103KGRACTU
Product Name Ceramic Capacitors - C2225C103KGRACTU Automotive SMD 0.01uF 2000V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.01Uf 2000V, X7R, 10%, 2225, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 2 Kv, 2225 [5664 Metric] Rohs Compliant Kemet Cap, 10000Pf, 2Kv, Mlcc, 2225 Rohs Compliant Kemet Multilayer Ceramic Capacitors MLCC - SMD/SMT 2000volts 0.01uF X7R 10%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2500 volts 2000 volts 2000 volts 2000 volts 2000 volts
WVAC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers