KEMET Electronics Corporation Ceramic Capacitors C2220X472KHRACTU

Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220X472KHRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220X472KHRACTUDKR-ND
Ceramic Capacitors 399-C2220X472KHRACTUDKR-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220X472KHRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220X472KHRACTUTR-ND
Ceramic Capacitors 399-C2220X472KHRACTUTR-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220X472KHRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220X472KHRACTUCT-ND
Ceramic Capacitors 399-C2220X472KHRACTUCT-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 4700Pf, 3 Kv, 10%, X7R, 2220; Capacitance Kemet - 05AC8325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 3 Kv, 10%, X7R, 2220; Capacitance Kemet
05AC8325
Cap, 4700Pf, 3 Kv, 10%, X7R, 2220; Capacitance Kemet 05AC8325
CAP, 4700PF, 3 KV, 10%, X7R, 2220; Capacitance:4700pF; Voltage Rating:3kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 3 KV, 10%, X7R, 2220; Capacitance:4700pF; Voltage Rating:3kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C2220X472KHRACTUDKR-ND 399-C2220X472KHRACTUTR-ND 05AC8325
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 3 Kv, 10%, X7R, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details