KEMET Electronics Corporation Ceramic Capacitors C2220X334KBRACAUTO

Description
0.33µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16817-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16817-6-ND
Ceramic Capacitors 399-16817-6-ND
0.33µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16817-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16817-2-ND
Ceramic Capacitors 399-16817-2-ND
0.33µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16817-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16817-1-ND
Ceramic Capacitors 399-16817-1-ND
0.33µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 0.33Μf, 630V, 10%, X7R, 2220; Capacitance Kemet - 49AC3561 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 630V, 10%, X7R, 2220; Capacitance Kemet
49AC3561
Cap, 0.33Μf, 630V, 10%, X7R, 2220; Capacitance Kemet 49AC3561
CAP, 0.33µF, 630V, 10%, X7R, 2220; Capacitance:0.33µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 0.33µF, 630V, 10%, X7R, 2220; Capacitance:0.33µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
.330Uf 630V Rohs Compliant Kemet - 86AC7266 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 630V Rohs Compliant Kemet
86AC7266
.330Uf 630V Rohs Compliant Kemet 86AC7266
.330UF 630V ROHS COMPLIANT: YES

.330UF 630V ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 0.33Uf, 630V, Mlcc, 2220 Rohs Compliant Kemet - 92AH4431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 630V, Mlcc, 2220 Rohs Compliant Kemet
92AH4431
Cap, Aec-Q200, 0.33Uf, 630V, Mlcc, 2220 Rohs Compliant Kemet 92AH4431
CAP, AEC-Q200, 0.33UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C2220X334KBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2220X334KBRACAUTO
Ceramic Capacitors C2220X334KBRACAUTO
CAP CER 2220 330NF 630V X7R 10%

CAP CER 2220 330NF 630V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16817-6-ND 399-16817-2-ND 49AC3561 86AC7266 C2220X334KBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.33Μf, 630V, 10%, X7R, 2220; Capacitance Kemet .330Uf 630V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Paper Film Capacitors - T20P25NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers