KEMET Electronics Corporation Ceramic Capacitors C2220X105MARACAUTO

Description
CAP CER 2220 FT
Request a Quote Datasheet
Description
CAP CER 2220 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220X105MARACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2220 FT

CAP CER 2220 FT

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 250V, Mlcc, 2220; Capacitance Kemet - 85AC1649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 250V, Mlcc, 2220; Capacitance Kemet
85AC1649
Cap, Aec-Q200, 1Uf, 250V, Mlcc, 2220; Capacitance Kemet 85AC1649
CAP, AEC-Q200, 1UF, 250V, MLCC, 2220; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 250V, MLCC, 2220; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2220X105MARACAUTOTR-ND 85AC1649
Product Name Ceramic Capacitors Cap, Aec-Q200, 1Uf, 250V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details