CAP CER 2220 ARCSHIELD
CAP, 0.33µF, 630V, 10%, X7R, 2220; Capacitance:0.33µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ W Series FT-CAP; RoHS Compliant: Yes
.330UF 630V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C2220W334KBRACTUTR-ND | 17AC9660 | 86AC7217 |
| Product Name | Ceramic Capacitors | Cap, 0.33Μf, 630V, 10%, X7R, 2220; Capacitance Kemet | .330Uf 630V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |