KEMET Electronics Corporation Ceramic Capacitors C2220C823J5GACTU

Description
0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C823J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C823J5GACTUTR-ND
Ceramic Capacitors 399-C2220C823J5GACTUTR-ND
0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.082Uf 50V, C0G, 5%, 2220, Full Reel; Capacitance Kemet - 12N4548 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 50V, C0G, 5%, 2220, Full Reel; Capacitance Kemet
12N4548
Ceramic Capacitor 0.082Uf 50V, C0G, 5%, 2220, Full Reel; Capacitance Kemet 12N4548
CERAMIC CAPACITOR 0.082UF 50V, C0G, 5%, 2220, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMETRoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 50V, C0G, 5%, 2220, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMETRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2220C823J5GACTUTR-ND 12N4548
Product Name Ceramic Capacitors Ceramic Capacitor 0.082Uf 50V, C0G, 5%, 2220, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-107SML016MQ5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers