KEMET Electronics Corporation Ceramic Capacitors C2220C474K5RALTU

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C474K5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C474K5RALTUTR-ND
Ceramic Capacitors 399-C2220C474K5RALTUTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
.470Uf 50.0V Rohs Compliant Kemet - 18M8996 - Newark, An Avnet Company
Chicago, IL, United States
.470Uf 50.0V Rohs Compliant Kemet
18M8996
.470Uf 50.0V Rohs Compliant Kemet 18M8996
.470UF 50.0V ROHS COMPLIANT: NO

.470UF 50.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2220C474K5RALTUTR-ND 18M8996
Product Name Ceramic Capacitors .470Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20U473M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers