KEMET Electronics Corporation Ceramic Capacitors C2220C472JCGAC

Description
4700PF 500V
Request a Quote Datasheet
Description
4700PF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C472JCGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C472JCGAC-ND
Ceramic Capacitors 399-C2220C472JCGAC-ND
4700PF 500V

4700PF 500V

Buy Now Datasheet
4700Pf 500V Rohs Compliant Kemet - 86AC7169 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 500V Rohs Compliant Kemet
86AC7169
4700Pf 500V Rohs Compliant Kemet 86AC7169
4700PF 500V ROHS COMPLIANT: YES

4700PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2220C472JCGAC-ND 86AC7169
Product Name Ceramic Capacitors 4700Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers