KEMET Electronics Corporation Ceramic Capacitors C2220C334MBR2CAUTO

Description
CAP CER 2220
Request a Quote Datasheet
Description
CAP CER 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C334MBR2CAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2220

CAP CER 2220

Buy Now Datasheet
.330Uf 630V Rohs Compliant Kemet - 86AC7144 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 630V Rohs Compliant Kemet
86AC7144
.330Uf 630V Rohs Compliant Kemet 86AC7144
.330UF 630V ROHS COMPLIANT: YES

.330UF 630V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2220C334MBR2CAUTOTR-ND 86AC7144
Product Name Ceramic Capacitors .330Uf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1210Y6300101KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details