KEMET Electronics Corporation Ceramic Capacitors C2220C334KARACAUTO

Description
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C334KARACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C334KARACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C334KARACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 0.33Μf, 250V, 10%, X7R, 2220; Capacitance Kemet - 45AC4526 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 250V, 10%, X7R, 2220; Capacitance Kemet
45AC4526
Cap, 0.33Μf, 250V, 10%, X7R, 2220; Capacitance Kemet 45AC4526
CAP, 0.33µF, 250V, 10%, X7R, 2220; Capacitance:0.33µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.33µF, 250V, 10%, X7R, 2220; Capacitance:0.33µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
.330Uf 250V Rohs Compliant Kemet - 86AC7141 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 250V Rohs Compliant Kemet
86AC7141
.330Uf 250V Rohs Compliant Kemet 86AC7141
.330UF 250V ROHS COMPLIANT: YES

.330UF 250V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2220C334KARACAUTOTR-ND 399-C2220C334KARACAUTODKR-ND 45AC4526 86AC7141
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.33Μf, 250V, 10%, X7R, 2220; Capacitance Kemet .330Uf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011299 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers