KEMET Electronics Corporation Ceramic Capacitors C2220C334JBRACTU

Description
0.33µF ±5% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.33µF ±5% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C334JBRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C334JBRACTUTR-ND
Ceramic Capacitors 399-C2220C334JBRACTUTR-ND
0.33µF ±5% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±5% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C334JBRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C334JBRACTUCT-ND
Ceramic Capacitors 399-C2220C334JBRACTUCT-ND
0.33µF ±5% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±5% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C334JBRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C334JBRACTUDKR-ND
Ceramic Capacitors 399-C2220C334JBRACTUDKR-ND
0.33µF ±5% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±5% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
.330Uf 630V Rohs Compliant Kemet - 86AC7139 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 630V Rohs Compliant Kemet
86AC7139
.330Uf 630V Rohs Compliant Kemet 86AC7139
.330UF 630V ROHS COMPLIANT: YES

.330UF 630V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C2220C334JBRACTUTR-ND 399-C2220C334JBRACTUDKR-ND 86AC7139
Product Name Ceramic Capacitors Ceramic Capacitors .330Uf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details