KEMET Electronics Corporation Ceramic Capacitors C2220C105KAR1C7186

Description
1µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16889-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16889-2-ND
Ceramic Capacitors 399-16889-2-ND
1µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead

1µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - C2220C105KAR1C7186 - 865536-C2220C105KAR1C7186 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2220C105KAR1C7186
865536-C2220C105KAR1C7186
Ceramic Capacitors - C2220C105KAR1C7186 865536-C2220C105KAR1C7186
Manufacturer: Kemet Win Source Part Number: 865536-C2220C105KAR1 C7186 Series: KPS SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead Package: Reel - TR Package: SMD, J-Lead Mounting: Surface Mount, MLCC Family Name: C2220C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-16889-6, 399-16889-2, 399-16889-1

Manufacturer: Kemet
Win Source Part Number: 865536-C2220C105KAR1C7186
Series: KPS SMD Comm X7R
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead
Package: Reel - TR
Package: SMD, J-Lead
Mounting: Surface Mount, MLCC
Family Name: C2220C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-16889-6, 399-16889-2, 399-16889-1

Buy Now Datasheet
Singapore, Singapore
1uF 250V Capacitor
60-C2220C105KAR1C7186
1uF 250V Capacitor 60-C2220C105KAR1C7186
Cap Ceramic 1uF 250V X7R 10% 1 Stacked 125°C T/R Product overview: C2220C105KAR1C7186 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2220C105KAR1C718 6 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 250V X7R 10% 1 Stacked 125°C T/R Product overview: C2220C105KAR1C7186 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2220C105KAR1C7186 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Μf, 250V, 10%, X7R, 2220; Capacitance Kemet - 43AC9122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 250V, 10%, X7R, 2220; Capacitance Kemet
43AC9122
Cap, 1Μf, 250V, 10%, X7R, 2220; Capacitance Kemet 43AC9122
CAP, 1µF, 250V, 10%, X7R, 2220; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5650 Metric]; Product Range:KPS Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:3.5mm; Operating RoHS Compliant: Yes

CAP, 1µF, 250V, 10%, X7R, 2220; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5650 Metric]; Product Range:KPS Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:3.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
1.00Uf 250V Rohs Compliant Kemet - 86AC7038 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 250V Rohs Compliant Kemet
86AC7038
1.00Uf 250V Rohs Compliant Kemet 86AC7038
1.00UF 250V ROHS COMPLIANT: YES

1.00UF 250V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C2220C105KAR1C7186 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2220C105KAR1C7186
Ceramic Capacitors C2220C105KAR1C7186
CAP CER 1UF 250V X7R SMD

CAP CER 1UF 250V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16889-2-ND 865536-C2220C105KAR1C7186 60-C2220C105KAR1C7186 43AC9122 86AC7038 C2220C105KAR1C7186
Product Name Ceramic Capacitors Ceramic Capacitors - C2220C105KAR1C7186 1uF 250V Capacitor Cap, 1Μf, 250V, 10%, X7R, 2220; Capacitance Kemet 1.00Uf 250V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1.00E6 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 108SML6R3MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers