KEMET Electronics Corporation Film Capacitors C20AQGR5220AASK

Description
22µF Film Capacitor 780V 1700V (1.7kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
22µF Film Capacitor 780V 1700V (1.7kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C20AQGR5220AASK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C20AQGR5220AASK-ND
Film Capacitors 399-C20AQGR5220AASK-ND
22µF Film Capacitor 780V 1700V (1.7kV) Polypropylene (PP), Metallized Radial, Can

22µF Film Capacitor 780V 1700V (1.7kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C20AQGR5220AASK-ND
Product Name Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Power Factor Correction
Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers