Capacitor,Ceramic,47
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C192C472J2G5CA-ND | 87H0756 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,4700Pf,200Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | |
| WVDC | 200 volts |