KEMET Electronics Corporation Ceramic Capacitors C192C182G1G5CA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C192C182G1G5CA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C192C182G1G5CA-ND
Ceramic Capacitors 399-C192C182G1G5CA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitor,ceramic,1800Pf,100Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 79H7096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1800Pf,100Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
79H7096
Capacitor,ceramic,1800Pf,100Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 79H7096
Capacitor,Ceramic,18 00pF,100VDC,2-% Tol,2+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,1800pF,100VDC,2-% Tol,2+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C192C182G1G5CA-ND 79H7096
Product Name Ceramic Capacitors Capacitor,ceramic,1800Pf,100Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details