KEMET Electronics Corporation Ceramic Capacitors C1825X473KDRACTU

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-5855-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-5855-6-ND
Ceramic Capacitors 399-5855-6-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-5855-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-5855-1-ND
Ceramic Capacitors 399-5855-1-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-5855-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-5855-2-ND
Ceramic Capacitors 399-5855-2-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-5855-6-ND 399-5855-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1210J2K50100JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details